Miniature Snap-Action Pushbutton Switch
APEM 18545AD Push Button Switch
PUSHBUTTON SWITCH 18000 SNAP ROHS COMPLIANT: YES
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches DPDT On-Mom 1A 125VAC
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 18545AD | 2873613 | 72H6109 | 18545AD | 18545AD |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switch 18000 Snap Rohs Compliant Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Lug | ||
| Features | RoHS | RoHS | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |