TE Connectivity Pushbutton Switches 164TL22

Description
Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2396-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2396-ND
Pushbutton Switches 450-2396-ND
Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 46F3125 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
46F3125
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 46F3125
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5ARoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
164TL22
Pushbutton Switches 164TL22
Pushbutton Switches RECT ILL 2 NO&NC MOM PUSHBUTTON

Pushbutton Switches RECT ILL 2 NO&NC MOM PUSHBUTTON

Buy Now Datasheet
Switches - Pushbutton Switches - 164TL22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
164TL22
Switches - Pushbutton Switches 164TL22
SWITCH PUSH 4PST-2NO/2NC 5A 250V

SWITCH PUSH 4PST-2NO/2NC 5A 250V

Supplier's Site
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver - 70155898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver
70155898
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver 70155898
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with rectangular actuator type and panel mounted.

5A, Panel Mounting Type, Pushbutton Switch

  • Single actuator style
    Pushbutton switch with rectangular actuator type and panel mounted.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2396-ND 46F3125 164TL22 164TL22 70155898
Product Name Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC Double Pole, Double Throw (DPDT) 4PST-2NO/2NC
Terminal Type Solder Terminals Solder Pin Solder Terminals Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 610 - M 610-11-60-1205-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details