Anton Paar Kinematic Viscometer SVM 4001

Description
The SVM™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM™ 3001 provides measurements between -60 °C and +135 °C. A single measuring cycle on a small sample volume yields kinematic viscosity, density, dynamic viscosity, Viscosity Index and more. SVM™ 4001 is a double-cell instrument especially tailored for simultaneous measurements of viscosity and density at two different temperatures. It automatically provides the Viscosity Index from only a small amount of sample. Different accessories, such as automated samplers or a hot filling attachment, and modularity options are available for the series. Multiple parameter measurement SVM™ provides our customers with an exceptional solution that is unique on the market: The possibility to not only measure viscosity, but multiple parameters from only one syringe. From kinematic and dynamic viscosity to density measurements and more – the possibilities are vast. Each parameter measured by SVM™ 3001 or SVM™ 4001 complies with the following industry standards: Kinematic viscosity (ASTM D7042, EN 16896, DIN 51659-2) Density (EN ISO 12185, ASTM D4052, IP 365) Dynamic viscosity (ASTM D7042) Viscosity Index (VI) (ISO 2909, ASTM D2270) API grades (ISO 91, API 2540, ASTM D1250, IP 200) Saybolt viscosity (ASTM D2161) Unbeatable ease of operation The SVM™ series stands out for its unbeatable ease of operation, from the initial start-up to the maintenance of the instruments. The devices come factory-adjusted, which means they are ready for immediate use. The measurement is started by simply injecting the sample from a syringe. The SVM™ instruments guarantee safe and easy handling during the measurement procedure, without leaks or breakage. In addition, easy cleaning with a wash bottle simplifies the work. Low sample and solvent volume An outstanding feature of the SVM™ series is the small amount of sample and solvent volume required to obtain precise measurement results. This not only simplifies the measuring procedure, but also lowers costs the minimum sample volume is only 1.5 mL and the amount of solvent needed for cleaning is low. Disposal costs can therefore be considerably reduced. Therefore, these SVM™ instruments not only impress with their performance, but also with their sustainability. Wide temperature range The instruments of our SVM™ series provide a wide temperature range for both viscosity and density. SVM™ 3001 comes with a range from -60 °C to +135 °C for measuring jet fuel and diesel fuel as well as lubricating oil and wax – with only one integrated cell. Temperatures down to -20 °C can be reached with built-in air cooling (without external cooling), whereas temperatures as low as -60 °C are reached by using external cooling with water/glycol mixtures; no flammable liquids are required. SVM™ 4001 is designed to determine viscosity and density simultaneously at any two temperatures between 15 °C and 100 °C. One measuring cell – all samples The SVM™ instruments have one measuring cell for the entire viscosity, density, and temperature range and the sample is measured in one go. This means that samples of different viscosity, such as jet fuels, lubricating oils, heavy fuels and waxes, can all be tested with one integrated measuring cell, which is especially relevant for testing laboratories. In addition, SVM™ 3001 enables you to perform temperature scans and gain knowledge of the sample’s behavior such as low temperature fluidity. Connecting the SVM™ with the 71-position sample changer means you are free to perform other important tasks. Technical Specifications SVM™ 2001 SVM™ 3001 SVM™ 4001 Temperature range +15 °C to +100 °C -60 °C to +135 °C +15 °C to +100°C Viscosity range 0.2 mm²/s to 30 000 mm²/s Density range 0.6 g/cm³ to 3 g/cm³ Main standards ASTM D7042, EN 16896 ASTM D7042, EN 16896 ASTM D4052, ISO 12185 ASTM D7042, EN 16896 ASTM D4052, ISO 12185 Supported precision classes Ultrafast, Fast and Precise Ultrafast, Fast, Precise and Ultraprecise Ultrafast, Fast, Precise and Ultraprecise Sample volume min./typical 1.5 mL / 5 mL 1.5 mL / 5 mL 2.5 mL / 6 mL Solvent volume min./typical 1.5 mL / 6 mL 1.5 mL / 6 mL 2.5 mL / 10 mL Maximum sample throughput 30 samples per hour 24 samples per hour Peltier temperature control Designed for constant temperature Designed for fast heating/cooling over a wide range Designed for simultaneous measurement at any two different temperatures within the range Optional automation Single syringe (5 mL or 10 mL) or 45 vials with 35 mL or 71 vials with 12mL Wetted parts Inside the instrument: Copper, Titanium, Stainless steel A4, Inconel ® O-rings in contact with sample Viton ® Extreme Kalrez ® Spectrum 0040 Viton ® Extreme Data memory 1000 measurement results HID (Human Interface Device) Touchscreen; optional keyboard, mouse and 2D bar code reader Interfaces 4 x USB (2.0 full speed); 1 x Ethernet (100 Mbit); 1 X CAN bus; 1 x RS-232; 1 x VGA Power supply AC 100 V to 240 V; 50 Hz to 60 Hz; 250 VA max. Ambient conditions 15 °C to 35 °C (59 °F to 95 °F), max. 80% r.h. non-condensing Net weight/shipping weight 15.9 kg/20.5 kg 17.6 kg/22.2 kg 17.8 kg/22.4 kg Dimensions (W x D x H) 33 cm x 51 cm x 23.1 cm (13 in x 20 in x 9.1 in) Compliance CE mark; EMC directive EN 61326-1; LV directive EN 61010-1; RoHS Special features Optional automation Automatic VI method, API calculations, temperature scans, FillingCheck™. Optional: Countercooling, automation, modularity with Abbemat refractometers Double measurement cells for simultaneous viscosity and density measurement at any two different temperatures in the range, VI method, API calculations, FillingCheck™. Optional: Automation, modularity with Abbemat refractometers
Description
The SVM™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM™ 3001 provides measurements between -60 °C and +135 °C. A single measuring cycle on a small sample volume yields kinematic viscosity, density, dynamic viscosity, Viscosity Index and more. SVM™ 4001 is a double-cell instrument especially tailored for simultaneous measurements of viscosity and density at two different temperatures. It automatically provides the Viscosity Index from only a small amount of sample. Different accessories, such as automated samplers or a hot filling attachment, and modularity options are available for the series. Multiple parameter measurement SVM™ provides our customers with an exceptional solution that is unique on the market: The possibility to not only measure viscosity, but multiple parameters from only one syringe. From kinematic and dynamic viscosity to density measurements and more – the possibilities are vast. Each parameter measured by SVM™ 3001 or SVM™ 4001 complies with the following industry standards: Kinematic viscosity (ASTM D7042, EN 16896, DIN 51659-2) Density (EN ISO 12185, ASTM D4052, IP 365) Dynamic viscosity (ASTM D7042) Viscosity Index (VI) (ISO 2909, ASTM D2270) API grades (ISO 91, API 2540, ASTM D1250, IP 200) Saybolt viscosity (ASTM D2161) Unbeatable ease of operation The SVM™ series stands out for its unbeatable ease of operation, from the initial start-up to the maintenance of the instruments. The devices come factory-adjusted, which means they are ready for immediate use. The measurement is started by simply injecting the sample from a syringe. The SVM™ instruments guarantee safe and easy handling during the measurement procedure, without leaks or breakage. In addition, easy cleaning with a wash bottle simplifies the work. Low sample and solvent volume An outstanding feature of the SVM™ series is the small amount of sample and solvent volume required to obtain precise measurement results. This not only simplifies the measuring procedure, but also lowers costs the minimum sample volume is only 1.5 mL and the amount of solvent needed for cleaning is low. Disposal costs can therefore be considerably reduced. Therefore, these SVM™ instruments not only impress with their performance, but also with their sustainability. Wide temperature range The instruments of our SVM™ series provide a wide temperature range for both viscosity and density. SVM™ 3001 comes with a range from -60 °C to +135 °C for measuring jet fuel and diesel fuel as well as lubricating oil and wax – with only one integrated cell. Temperatures down to -20 °C can be reached with built-in air cooling (without external cooling), whereas temperatures as low as -60 °C are reached by using external cooling with water/glycol mixtures; no flammable liquids are required. SVM™ 4001 is designed to determine viscosity and density simultaneously at any two temperatures between 15 °C and 100 °C. One measuring cell – all samples The SVM™ instruments have one measuring cell for the entire viscosity, density, and temperature range and the sample is measured in one go. This means that samples of different viscosity, such as jet fuels, lubricating oils, heavy fuels and waxes, can all be tested with one integrated measuring cell, which is especially relevant for testing laboratories. In addition, SVM™ 3001 enables you to perform temperature scans and gain knowledge of the sample’s behavior such as low temperature fluidity. Connecting the SVM™ with the 71-position sample changer means you are free to perform other important tasks. Technical Specifications SVM™ 2001 SVM™ 3001 SVM™ 4001 Temperature range +15 °C to +100 °C -60 °C to +135 °C +15 °C to +100°C Viscosity range 0.2 mm²/s to 30 000 mm²/s Density range 0.6 g/cm³ to 3 g/cm³ Main standards ASTM D7042, EN 16896 ASTM D7042, EN 16896 ASTM D4052, ISO 12185 ASTM D7042, EN 16896 ASTM D4052, ISO 12185 Supported precision classes Ultrafast, Fast and Precise Ultrafast, Fast, Precise and Ultraprecise Ultrafast, Fast, Precise and Ultraprecise Sample volume min./typical 1.5 mL / 5 mL 1.5 mL / 5 mL 2.5 mL / 6 mL Solvent volume min./typical 1.5 mL / 6 mL 1.5 mL / 6 mL 2.5 mL / 10 mL Maximum sample throughput 30 samples per hour 24 samples per hour Peltier temperature control Designed for constant temperature Designed for fast heating/cooling over a wide range Designed for simultaneous measurement at any two different temperatures within the range Optional automation Single syringe (5 mL or 10 mL) or 45 vials with 35 mL or 71 vials with 12mL Wetted parts Inside the instrument: Copper, Titanium, Stainless steel A4, Inconel ® O-rings in contact with sample Viton ® Extreme Kalrez ® Spectrum 0040 Viton ® Extreme Data memory 1000 measurement results HID (Human Interface Device) Touchscreen; optional keyboard, mouse and 2D bar code reader Interfaces 4 x USB (2.0 full speed); 1 x Ethernet (100 Mbit); 1 X CAN bus; 1 x RS-232; 1 x VGA Power supply AC 100 V to 240 V; 50 Hz to 60 Hz; 250 VA max. Ambient conditions 15 °C to 35 °C (59 °F to 95 °F), max. 80% r.h. non-condensing Net weight/shipping weight 15.9 kg/20.5 kg 17.6 kg/22.2 kg 17.8 kg/22.4 kg Dimensions (W x D x H) 33 cm x 51 cm x 23.1 cm (13 in x 20 in x 9.1 in) Compliance CE mark; EMC directive EN 61326-1; LV directive EN 61010-1; RoHS Special features Optional automation Automatic VI method, API calculations, temperature scans, FillingCheck™. Optional: Countercooling, automation, modularity with Abbemat refractometers Double measurement cells for simultaneous viscosity and density measurement at any two different temperatures in the range, VI method, API calculations, FillingCheck™. Optional: Automation, modularity with Abbemat refractometers

Suppliers

Company
Product
Description
Supplier Links
Kinematic Viscometer - SVM 4001 - Anton Paar
Ashland, VA, USA
Kinematic Viscometer
SVM 4001
Kinematic Viscometer SVM 4001
The SVM™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM™ 3001 provides measurements between -60 °C and +135 °C. A single measuring cycle on a small sample volume yields kinematic viscosity, density, dynamic viscosity, Viscosity Index and more. SVM™ 4001 is a double-cell instrument especially tailored for simultaneous measurements of viscosity and density at two different temperatures. It automatically provides the Viscosity Index from only a small amount of sample. Different accessories, such as automated samplers or a hot filling attachment, and modularity options are available for the series. Multiple parameter measurement SVM™ provides our customers with an exceptional solution that is unique on the market: The possibility to not only measure viscosity, but multiple parameters from only one syringe. From kinematic and dynamic viscosity to density measurements and more – the possibilities are vast. Each parameter measured by SVM™ 3001 or SVM™ 4001 complies with the following industry standards: Kinematic viscosity (ASTM D7042, EN 16896, DIN 51659-2) Density (EN ISO 12185, ASTM D4052, IP 365) Dynamic viscosity (ASTM D7042) Viscosity Index (VI) (ISO 2909, ASTM D2270) API grades (ISO 91, API 2540, ASTM D1250, IP 200) Saybolt viscosity (ASTM D2161) Unbeatable ease of operation The SVM™ series stands out for its unbeatable ease of operation, from the initial start-up to the maintenance of the instruments. The devices come factory-adjusted, which means they are ready for immediate use. The measurement is started by simply injecting the sample from a syringe. The SVM™ instruments guarantee safe and easy handling during the measurement procedure, without leaks or breakage. In addition, easy cleaning with a wash bottle simplifies the work. Low sample and solvent volume An outstanding feature of the SVM™ series is the small amount of sample and solvent volume required to obtain precise measurement results. This not only simplifies the measuring procedure, but also lowers costs the minimum sample volume is only 1.5 mL and the amount of solvent needed for cleaning is low. Disposal costs can therefore be considerably reduced. Therefore, these SVM™ instruments not only impress with their performance, but also with their sustainability. Wide temperature range The instruments of our SVM™ series provide a wide temperature range for both viscosity and density. SVM™ 3001 comes with a range from -60 °C to +135 °C for measuring jet fuel and diesel fuel as well as lubricating oil and wax – with only one integrated cell. Temperatures down to -20 °C can be reached with built-in air cooling (without external cooling), whereas temperatures as low as -60 °C are reached by using external cooling with water/glycol mixtures; no flammable liquids are required. SVM™ 4001 is designed to determine viscosity and density simultaneously at any two temperatures between 15 °C and 100 °C. One measuring cell – all samples The SVM™ instruments have one measuring cell for the entire viscosity, density, and temperature range and the sample is measured in one go. This means that samples of different viscosity, such as jet fuels, lubricating oils, heavy fuels and waxes, can all be tested with one integrated measuring cell, which is especially relevant for testing laboratories. In addition, SVM™ 3001 enables you to perform temperature scans and gain knowledge of the sample’s behavior such as low temperature fluidity. Connecting the SVM™ with the 71-position sample changer means you are free to perform other important tasks. Technical Specifications SVM™ 2001 SVM™ 3001 SVM™ 4001 Temperature range +15 °C to +100 °C -60 °C to +135 °C +15 °C to +100°C Viscosity range 0.2 mm²/s to 30 000 mm²/s Density range 0.6 g/cm³ to 3 g/cm³ Main standards ASTM D7042, EN 16896 ASTM D7042, EN 16896 ASTM D4052, ISO 12185 ASTM D7042, EN 16896 ASTM D4052, ISO 12185 Supported precision classes Ultrafast, Fast and Precise Ultrafast, Fast, Precise and Ultraprecise Ultrafast, Fast, Precise and Ultraprecise Sample volume min./typical 1.5 mL / 5 mL 1.5 mL / 5 mL 2.5 mL / 6 mL Solvent volume min./typical 1.5 mL / 6 mL 1.5 mL / 6 mL 2.5 mL / 10 mL Maximum sample throughput 30 samples per hour 24 samples per hour Peltier temperature control Designed for constant temperature Designed for fast heating/cooling over a wide range Designed for simultaneous measurement at any two different temperatures within the range Optional automation Single syringe (5 mL or 10 mL) or 45 vials with 35 mL or 71 vials with 12mL Wetted parts Inside the instrument: Copper, Titanium, Stainless steel A4, Inconel ® O-rings in contact with sample Viton ® Extreme Kalrez ® Spectrum 0040 Viton ® Extreme Data memory 1000 measurement results HID (Human Interface Device) Touchscreen; optional keyboard, mouse and 2D bar code reader Interfaces 4 x USB (2.0 full speed); 1 x Ethernet (100 Mbit); 1 X CAN bus; 1 x RS-232; 1 x VGA Power supply AC 100 V to 240 V; 50 Hz to 60 Hz; 250 VA max. Ambient conditions 15 °C to 35 °C (59 °F to 95 °F), max. 80% r.h. non-condensing Net weight/shipping weight 15.9 kg/20.5 kg 17.6 kg/22.2 kg 17.8 kg/22.4 kg Dimensions (W x D x H) 33 cm x 51 cm x 23.1 cm (13 in x 20 in x 9.1 in) Compliance CE mark; EMC directive EN 61326-1; LV directive EN 61010-1; RoHS Special features Optional automation Automatic VI method, API calculations, temperature scans, FillingCheck™. Optional: Countercooling, automation, modularity with Abbemat refractometers Double measurement cells for simultaneous viscosity and density measurement at any two different temperatures in the range, VI method, API calculations, FillingCheck™. Optional: Automation, modularity with Abbemat refractometers

The SVM™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM™ 3001 provides measurements between -60 °C and +135 °C. A single measuring cycle on a small sample volume yields kinematic viscosity, density, dynamic viscosity, Viscosity Index and more. SVM™ 4001 is a double-cell instrument especially tailored for simultaneous measurements of viscosity and density at two different temperatures. It automatically provides the Viscosity Index from only a small amount of sample. Different accessories, such as automated samplers or a hot filling attachment, and modularity options are available for the series.

Multiple parameter measurement

SVM™ provides our customers with an exceptional solution that is unique on the market: The possibility to not only measure viscosity, but multiple parameters from only one syringe. From kinematic and dynamic viscosity to density measurements and more – the possibilities are vast. Each parameter measured by SVM™ 3001 or SVM™ 4001 complies with the following industry standards:

  • Kinematic viscosity (ASTM D7042, EN 16896, DIN 51659-2)
  • Density (EN ISO 12185, ASTM D4052, IP 365)
  • Dynamic viscosity (ASTM D7042)
  • Viscosity Index (VI) (ISO 2909, ASTM D2270)
  • API grades (ISO 91, API 2540, ASTM D1250, IP 200)
  • Saybolt viscosity (ASTM D2161)

Unbeatable ease of operation

The SVM™ series stands out for its unbeatable ease of operation, from the initial start-up to the maintenance of the instruments. The devices come factory-adjusted, which means they are ready for immediate use. The measurement is started by simply injecting the sample from a syringe. The SVM™ instruments guarantee safe and easy handling during the measurement procedure, without leaks or breakage. In addition, easy cleaning with a wash bottle simplifies the work.

Low sample and solvent volume

An outstanding feature of the SVM™ series is the small amount of sample and solvent volume required to obtain precise measurement results. This not only simplifies the measuring procedure, but also lowers costs the minimum sample volume is only 1.5 mL and the amount of solvent needed for cleaning is low. Disposal costs can therefore be considerably reduced. Therefore, these SVM™ instruments not only impress with their performance, but also with their sustainability.

Wide temperature range

The instruments of our SVM™ series provide a wide temperature range for both viscosity and density. SVM™ 3001 comes with a range from -60 °C to +135 °C for measuring jet fuel and diesel fuel as well as lubricating oil and wax – with only one integrated cell. Temperatures down to -20 °C can be reached with built-in air cooling (without external cooling), whereas temperatures as low as -60 °C are reached by using external cooling with water/glycol mixtures; no flammable liquids are required. SVM™ 4001 is designed to determine viscosity and density simultaneously at any two temperatures between 15 °C and 100 °C.

One measuring cell – all samples

The SVM™ instruments have one measuring cell for the entire viscosity, density, and temperature range and the sample is measured in one go. This means that samples of different viscosity, such as jet fuels, lubricating oils, heavy fuels and waxes, can all be tested with one integrated measuring cell, which is especially relevant for testing laboratories. In addition, SVM™ 3001 enables you to perform temperature scans and gain knowledge of the sample’s behavior such as low temperature fluidity. Connecting the SVM™ with the 71-position sample changer means you are free to perform other important tasks.

Technical Specifications

SVM™ 2001SVM™ 3001SVM™ 4001
Temperature range+15 °C to +100 °C-60 °C to +135 °C+15 °C to +100°C
Viscosity range0.2 mm²/s to 30 000 mm²/s
Density range0.6 g/cm³ to 3 g/cm³
Main standardsASTM D7042, EN 16896ASTM D7042, EN 16896
ASTM D4052, ISO 12185
ASTM D7042, EN 16896
ASTM D4052, ISO 12185
Supported precision classesUltrafast, Fast and PreciseUltrafast, Fast, Precise and UltrapreciseUltrafast, Fast, Precise and Ultraprecise
Sample volume min./typical1.5 mL / 5 mL1.5 mL / 5 mL2.5 mL / 6 mL
Solvent volume min./typical1.5 mL / 6 mL1.5 mL / 6 mL2.5 mL / 10 mL
Maximum sample throughput30 samples per hour24 samples per hour
Peltier temperature controlDesigned for constant temperatureDesigned for fast heating/cooling over a wide rangeDesigned for simultaneous measurement at any two different temperatures within the range
Optional automationSingle syringe (5 mL or 10 mL) or 45 vials with 35 mL or 71 vials with 12mL
Wetted partsInside the instrument: Copper, Titanium, Stainless steel A4, Inconel

®

O-rings in contact with sampleViton

® Extreme

Kalrez

® Spectrum 0040

Viton

® Extreme

Data memory1000 measurement results
HID (Human Interface Device)Touchscreen; optional keyboard, mouse and 2D bar code reader
Interfaces4 x USB (2.0 full speed); 1 x Ethernet (100 Mbit); 1 X CAN bus; 1 x RS-232; 1 x VGA
Power supplyAC 100 V to 240 V; 50 Hz to 60 Hz; 250 VA max.
Ambient conditions15 °C to 35 °C (59 °F to 95 °F), max. 80% r.h. non-condensing
Net weight/shipping weight15.9 kg/20.5 kg17.6 kg/22.2 kg17.8 kg/22.4 kg
Dimensions (W x D x H)33 cm x 51 cm x 23.1 cm (13 in x 20 in x 9.1 in)
ComplianceCE mark; EMC directive EN 61326-1; LV directive EN 61010-1; RoHS
Special featuresOptional automationAutomatic VI method, API calculations, temperature scans, FillingCheck™. Optional: Countercooling, automation, modularity with Abbemat refractometersDouble measurement cells for simultaneous viscosity and density measurement at any two different temperatures in the range, VI method, API calculations, FillingCheck™. Optional: Automation, modularity with Abbemat refractometers
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Viscometers
Product Number SVM 4001
Product Name Kinematic Viscometer
Dynamic Viscosity Range 0.2000 to 30000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
B-One Touch with R2-R7 Spindle Set -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features PC Interface / Networkable
View Details
In-Tank Viscometer - VTL423-32 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 10 to 300 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details
Dynatrol Viscosity System-Spinx - DV-1 through DV-5 (Spinx) - Automation Products, Inc.
Specs
Dynamic Viscosity Range 1 to 100000 cps
Technology / Test Method Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
Display & Special Features Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
View Details