Hernon™ External Ammunition Sealant 76984 is a single-component, high-strength UV anaerobic sealant designed to bond and seal primers and case mouths in ammunition, requiring greater fit tolerance and higher bullet pull forces. It cures at room temperature without activators or heat, achieving fixturing strength in two to three minutes and full strength in 24 hours. The sealant is a UV-fluorescent red liquid with a viscosity of 8-15 cP at 25ºC, specific gravity of 1.04, and surface tension of 32.8 mN/m. It cures under UV irradiance above 100 mW/cm² and operates from -65ºF to 250ºF. It is a 100% solid system with no solvents, exhibits excellent environmental resistance, and is compatible with metal substrates. Storage is recommended between 45ºF and 85ºF. The product is not recommended for use with plastics, pure oxygen, or strong oxidizing agents. Hernon™ Quality Management System is registered to ISO 9001.
Hernon® External Ammunition Sealant 76984 is a single component high strength U.V. anaerobic sealant. 76984 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet pull forces. Curing occurs when the adhesive is applied between mating surfaces. The cured adhesive is a thermoset plastic and endures exposure to most solvents. Ammunition Sealant 76984 cures quickly at room temperature without the need for surface activators or heat to seal primer and case mouth assemblies. Fixturing strength develops in two to three minutes, Full strength will be reached in 24 hours. Cure fillets at UV light irradiances above 100 milliwatts/cm² to insure proper cure. Product Benefits • UV fluorescence for in-process inspection • 100% solid system (no solvents) • Excellent environmental resistance • Good gap filling properties • Excellent Bullet Pull strengths with low Standard deviation. • UV and anaerobic curing mechanism suitable for metal parts • Good capillary performance
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 76984PT |
| Product Name | Formulations - Chemistries - Ammunition Sealants - External Ammunition Sealant 76984 |
| Cure / Technology | Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing |