Antex Soldering Iron, 50W, 230Vac, Uk; Supply Voltage V Ac Antex TCS230 UK

Description
SOLDERING IRON, 50W, 230VAC, UK; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:UK; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 50W, 230VAC, UK; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:UK; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W, 230Vac, Uk; Supply Voltage V Ac Antex - 68Y6496 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W, 230Vac, Uk; Supply Voltage V Ac Antex
68Y6496
Soldering Iron, 50W, 230Vac, Uk; Supply Voltage V Ac Antex 68Y6496
SOLDERING IRON, 50W, 230VAC, UK; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:UK; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING IRON, 50W, 230VAC, UK; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:UK; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6496
Product Name Soldering Iron, 50W, 230Vac, Uk; Supply Voltage V Ac Antex
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details