Antex Soldering Station, 60W, 230Vac, Eu Plug; Supply Voltage V Ac Antex 690D EU

Description
SOLDERING STATION, 60W, 230VAC, EU PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Solder Station, Solder Iron & Iron Stand; Product Range:690D Series; Plug Type:EU; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 60W, 230VAC, EU PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Solder Station, Solder Iron & Iron Stand; Product Range:690D Series; Plug Type:EU; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 60W, 230Vac, Eu Plug; Supply Voltage V Ac Antex - 55X2253 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 60W, 230Vac, Eu Plug; Supply Voltage V Ac Antex
55X2253
Soldering Station, 60W, 230Vac, Eu Plug; Supply Voltage V Ac Antex 55X2253
SOLDERING STATION, 60W, 230VAC, EU PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Solder Station, Solder Iron & Iron Stand; Product Range:690D Series; Plug Type:EU; SVHC:No SVHC RoHS Compliant: Yes

SOLDERING STATION, 60W, 230VAC, EU PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Solder Station, Solder Iron & Iron Stand; Product Range:690D Series; Plug Type:EU; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55X2253
Product Name Soldering Station, 60W, 230Vac, Eu Plug; Supply Voltage V Ac Antex
Output Power Capability 60W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024493 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details