Antenova Ltd. RF Antennas SRFWG018-150

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRFWG018-150-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SRFWG018-150-ND
RF Antennas SRFWG018-150-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

Buy Now Datasheet
RF Antennas - SRFWG018-150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRFWG018-150
RF Antennas SRFWG018-150
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas WLAN/GNSS Dual Ant. 150mm Cable w/Ipex

Antennas WLAN/GNSS Dual Ant. 150mm Cable w/Ipex

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number SRFWG018-150-ND SRFWG018-150 SRFWG018-150
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 1561.0 to 2400.0 MHz
Gain 5.6 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details