Antenova Ltd. RF Antennas SRFC025-150

Description
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1080-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1080-ND
RF Antennas 627-1080-ND
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - SRFC025-150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRFC025-150
RF Antennas SRFC025-150
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SRFC025-150
Antennas SRFC025-150
Antennas GSM850/900 DCS1800 PCS1900 WCDMA2100

Antennas GSM850/900 DCS1800 PCS1900 WCDMA2100

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 627-1080-ND SRFC025-150 SRFC025-150
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA GSM, WCDMA
Primary Frequency Range 892.0 to 1900.0 MHz
Gain 5.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers