Antenova Ltd. RF Antennas SRF2I019-200

Description
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRF2I019-200-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SRF2I019-200-ND
RF Antennas SRF2I019-200-ND
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - SRF2I019-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRF2I019-200
RF Antennas SRF2I019-200
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4-2.5 & 4.9-5.9GHz 200mm cable

Antennas 2.4-2.5 & 4.9-5.9GHz 200mm cable

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number SRF2I019-200-ND SRF2I019-200 SRF2I019-200
Product Name RF Antennas RF Antennas Antennas
Applications ISM ISM
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.9 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers