Antenova Ltd. Antennas SREI038-10P

Description
Antennas Pacifica Antenna - IP68 flying lead 1.0m
Datasheet
Description
Antennas Pacifica Antenna - IP68 flying lead 1.0m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
SREI038-10P
Antennas SREI038-10P
Antennas Pacifica Antenna - IP68 flying lead 1.0m

Antennas Pacifica Antenna - IP68 flying lead 1.0m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number SREI038-10P
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers