Antenova Ltd. RF/IF and RFID A5839

Description
Manufacturer: Antenova Win Source Part Number: 051409-A5839 Category: RF/IF and RFID Family: RF Antennas Series: Rufa Packaging: * Mounting Style: SMD/SMT Termination: Solder Applications: Bluetooth WLAN Zigbee Standard Package: 1 Catalog: Antenova - Embedded Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: -11dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.8 Gain: 2.1dBi Family Name: A5839 Alternative Parts (Cross-Reference): A5839H; Introduction Date: May 10, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Antenova Win Source Part Number: 051409-A5839 Category: RF/IF and RFID Family: RF Antennas Series: Rufa Packaging: * Mounting Style: SMD/SMT Termination: Solder Applications: Bluetooth WLAN Zigbee Standard Package: 1 Catalog: Antenova - Embedded Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: -11dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.8 Gain: 2.1dBi Family Name: A5839 Alternative Parts (Cross-Reference): A5839H; Introduction Date: May 10, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 051409-A5839 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
051409-A5839
RF/IF and RFID 051409-A5839
Manufacturer: Antenova Win Source Part Number: 051409-A5839 Category: RF/IF and RFID Family: RF Antennas Series: Rufa Packaging: * Mounting Style: SMD/SMT Termination: Solder Applications: Bluetooth WLAN Zigbee Standard Package: 1 Catalog: Antenova - Embedded Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: -11dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.8 Gain: 2.1dBi Family Name: A5839 Alternative Parts (Cross-Reference): A5839H; Introduction Date: May 10, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Antenova
Win Source Part Number: 051409-A5839
Category: RF/IF and RFID
Family: RF Antennas
Series: Rufa
Packaging: *
Mounting Style: SMD/SMT
Termination: Solder
Applications: Bluetooth WLAN Zigbee
Standard Package: 1
Catalog: Antenova - Embedded
Frequency Range: 2.4GHz ~ 2.5GHz
Return Loss: -11dB
Height (Max): 0.043" (1.10mm)
Frequency Group: UHF (2 GHz ~ 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: PCB Trace
Number of Bands: 1
VSWR: 1.8
Gain: 2.1dBi
Family Name: A5839
Alternative Parts (Cross-Reference): A5839H;
Introduction Date: May 10, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 051409-A5839
Product Name RF/IF and RFID
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details