Antenova Ltd. RF Antennas A10340H

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1130-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1130-2-ND
RF Antennas 627-1130-2-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A10340H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10340H
RF Antennas A10340H
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A10340H
Antennas A10340H
Antennas 924-960MHz and 1710-2170MHz

Antennas 924-960MHz and 1710-2170MHz

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 627-1130-2-ND A10340H A10340H
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS GSM, UMTS
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 1.7 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details