Antenna Technologies Limited Company (ATLC) RF Antennas V915RPTM-MK

Description
915MHz RF Antenna 902MHz ~ 928MHz TNC Male
Description
915MHz RF Antenna 902MHz ~ 928MHz TNC Male

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V915RPTM-MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V915RPTM-MK
RF Antennas V915RPTM-MK
915MHz RF Antenna 902MHz ~ 928MHz TNC Male

915MHz RF Antenna 902MHz ~ 928MHz TNC Male

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V915RPTM-MK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers