Antenna Technologies Limited Company (ATLC) RF Antennas NP925W

Description
925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive
Description
925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NP925W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NP925W
RF Antennas NP925W
925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive

925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NP925W
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers