Antenna Technologies Limited Company (ATLC) RF Antennas NP925GITM20F

Description
915MHz RF Antenna 902MHz ~ 928MHz 2.5dBi TNC Male Adhesive
Datasheet
Description
915MHz RF Antenna 902MHz ~ 928MHz 2.5dBi TNC Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NP925GITM20F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NP925GITM20F
RF Antennas NP925GITM20F
915MHz RF Antenna 902MHz ~ 928MHz 2.5dBi TNC Male Adhesive

915MHz RF Antenna 902MHz ~ 928MHz 2.5dBi TNC Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NP925GITM20F
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers