Antenna Technologies Limited Company (ATLC) RF Antennas NP836

Description
836MHz RF Antenna 806MHz ~ 866MHz 2.5dBi BNC Male Adhesive
Datasheet
Description
836MHz RF Antenna 806MHz ~ 866MHz 2.5dBi BNC Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NP836 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NP836
RF Antennas NP836
836MHz RF Antenna 806MHz ~ 866MHz 2.5dBi BNC Male Adhesive

836MHz RF Antenna 806MHz ~ 866MHz 2.5dBi BNC Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NP836
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers