Antenna Technologies Limited Company (ATLC) RF Antennas LTEWBSEMTM20F

Description
1.697GHz RF Antenna 694MHz ~ 2.7GHz 5dBi TNC Male Magnetic
Datasheet
Description
1.697GHz RF Antenna 694MHz ~ 2.7GHz 5dBi TNC Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - LTEWBSEMTM20F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LTEWBSEMTM20F
RF Antennas LTEWBSEMTM20F
1.697GHz RF Antenna 694MHz ~ 2.7GHz 5dBi TNC Male Magnetic

1.697GHz RF Antenna 694MHz ~ 2.7GHz 5dBi TNC Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number LTEWBSEMTM20F
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers