Antenna Technologies Limited Company (ATLC) RF Antennas ADP1275RPTM

Description
1.275GHz RF Antenna 1.25GHz ~ 1.3GHz 2dBi TNC Male Connector Mount
Datasheet
Description
1.275GHz RF Antenna 1.25GHz ~ 1.3GHz 2dBi TNC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ADP1275RPTM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ADP1275RPTM
RF Antennas ADP1275RPTM
1.275GHz RF Antenna 1.25GHz ~ 1.3GHz 2dBi TNC Male Connector Mount

1.275GHz RF Antenna 1.25GHz ~ 1.3GHz 2dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ADP1275RPTM
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108964-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers