The OSLN50-1 is a Calibration Kit from Anritsu. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additonal Features:
Precision Open/Short/Load,N Male,6 GHz
Single Nickel Plated Component providing full open, short and load reflections for accurate measurements
DC to 6 GHz frequency coverage
Type N (Male) and N (Female) connector configuration
50 Ohm Impedance
The OSL series open/short/load are used on the test port of the Site Master Series of handheld instruments to establish a reference for accurate measurement. When used with a Site Master, the open/short and load reflection over a swept frequency range can be automatically averaged to enhance measurement accuracy. OSL series Open/short/load comes in both N (Male) and N (Female) connector configuration and consist open on one end, short on other and Load on the tee section.
The OSLN50-1 is a Calibration Kit from Anritsu. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additonal Features:
- Precision Open/Short/Load,N Male,6 GHz
- Single Nickel Plated Component providing full open, short and load reflections for accurate measurements
- DC to 6 GHz frequency coverage
- Type N (Male) and N (Female) connector configuration
- 50 Ohm Impedance
The OSL series open/short/load are used on the test port of the Site Master Series of handheld instruments to establish a reference for accurate measurement. When used with a Site Master, the open/short and load reflection over a swept frequency range can be automatically averaged to enhance measurement accuracy. OSL series Open/short/load comes in both N (Male) and N (Female) connector configuration and consist open on one end, short on other and Load on the tee section.