Anritsu Company RF Power Meter ML2437A

Description
The ML2437A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: 10 MHz to 110 GHz -70 to +47 dBm depending on sensor Speed, accuracy and flexibility in a low-cost package Portable, rugged, and splash resistant. Optional NiMH battery, providing six hours continuous operation Measure and transfer a high speed burst of 200 data points using profile operating mode with sampling rates of 35k per second. With 99.9% emulation of older meters, the ML2430A series improves ATE system productivity. Typical test system speed improvement is 2 to 10 times faster system speed. The ML2437A Power Meter combines the advantages of thermal meter accuracy, diode meter speed, and peak power meter display graphics. The result is a single instrument that samples at more than 35K per second and achieves 90 dB dynamic range with a single sensor. This meter includes graphics display capability as a standard feature. The ruggedized housing and optional high-capacity NiMH battery bring laboratory quality accuracy to field service applications. ML2437A has one input.
Datasheet
Description
The ML2437A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: 10 MHz to 110 GHz -70 to +47 dBm depending on sensor Speed, accuracy and flexibility in a low-cost package Portable, rugged, and splash resistant. Optional NiMH battery, providing six hours continuous operation Measure and transfer a high speed burst of 200 data points using profile operating mode with sampling rates of 35k per second. With 99.9% emulation of older meters, the ML2430A series improves ATE system productivity. Typical test system speed improvement is 2 to 10 times faster system speed. The ML2437A Power Meter combines the advantages of thermal meter accuracy, diode meter speed, and peak power meter display graphics. The result is a single instrument that samples at more than 35K per second and achieves 90 dB dynamic range with a single sensor. This meter includes graphics display capability as a standard feature. The ruggedized housing and optional high-capacity NiMH battery bring laboratory quality accuracy to field service applications. ML2437A has one input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - ML2437A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
ML2437A
RF Power Meter ML2437A
The ML2437A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: 10 MHz to 110 GHz -70 to +47 dBm depending on sensor Speed, accuracy and flexibility in a low-cost package Portable, rugged, and splash resistant. Optional NiMH battery, providing six hours continuous operation Measure and transfer a high speed burst of 200 data points using profile operating mode with sampling rates of 35k per second. With 99.9% emulation of older meters, the ML2430A series improves ATE system productivity. Typical test system speed improvement is 2 to 10 times faster system speed. The ML2437A Power Meter combines the advantages of thermal meter accuracy, diode meter speed, and peak power meter display graphics. The result is a single instrument that samples at more than 35K per second and achieves 90 dB dynamic range with a single sensor. This meter includes graphics display capability as a standard feature. The ruggedized housing and optional high-capacity NiMH battery bring laboratory quality accuracy to field service applications. ML2437A has one input.

The ML2437A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • 10 MHz to 110 GHz
  • -70 to +47 dBm depending on sensor
  • Speed, accuracy and flexibility in a low-cost package
  • Portable, rugged, and splash resistant.
  • Optional NiMH battery, providing six hours continuous operation
  • Measure and transfer a high speed burst of 200 data points using profile operating mode with sampling rates of 35k per second.
  • With 99.9% emulation of older meters, the ML2430A series improves ATE system productivity. Typical test system speed improvement is 2 to 10 times faster system speed.

The ML2437A Power Meter combines the advantages of thermal meter accuracy, diode meter speed, and peak power meter display graphics. The result is a single instrument that samples at more than 35K per second and achieves 90 dB dynamic range with a single sensor. This meter includes graphics display capability as a standard feature. The ruggedized housing and optional high-capacity NiMH battery bring laboratory quality accuracy to field service applications. ML2437A has one input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number ML2437A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5918L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 1.80E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Power Meter - 4300 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details