Anritsu Company Sweep Generator MG3694C

Description
The MG3694C is a 40 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu MG3690C series of broadband signal generators covers audio, HF, VHF, UHF, RF and microwave frequencies from 0.1 Hz to 70 GHz in single coaxial output and up to 500 GHz or beyond, with external multipliers. In addition, it is easy to operate either through intuitive front panel controls or remotely via GPIB or Ethernet connectivity. Thus, it is an ideal signal source for both RF and microwave requirements, fully configurable for simple to high performance applications. The Anritsu MG3690C replaces the MG3690B signal generator, offering three levels of best-in-class SSB phase noise performance; Standard, Ultra Low Phase Noise (option 3) and Premium Phase Noise (option3X), along with full suite of modulation capabilities for signal simulations from simple to the most complex. For IQ modulation, the IF input option allows the easy up-conversion of an externally IQ-modulated RF signal. It preserves full backward compatibility with the MG3690A/B and previous 68C/69B series of RF and microwave signal generators.
Datasheet
Description
The MG3694C is a 40 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu MG3690C series of broadband signal generators covers audio, HF, VHF, UHF, RF and microwave frequencies from 0.1 Hz to 70 GHz in single coaxial output and up to 500 GHz or beyond, with external multipliers. In addition, it is easy to operate either through intuitive front panel controls or remotely via GPIB or Ethernet connectivity. Thus, it is an ideal signal source for both RF and microwave requirements, fully configurable for simple to high performance applications. The Anritsu MG3690C replaces the MG3690B signal generator, offering three levels of best-in-class SSB phase noise performance; Standard, Ultra Low Phase Noise (option 3) and Premium Phase Noise (option3X), along with full suite of modulation capabilities for signal simulations from simple to the most complex. For IQ modulation, the IF input option allows the easy up-conversion of an externally IQ-modulated RF signal. It preserves full backward compatibility with the MG3690A/B and previous 68C/69B series of RF and microwave signal generators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - MG3694C - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
MG3694C
Sweep Generator MG3694C
The MG3694C is a 40 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu MG3690C series of broadband signal generators covers audio, HF, VHF, UHF, RF and microwave frequencies from 0.1 Hz to 70 GHz in single coaxial output and up to 500 GHz or beyond, with external multipliers. In addition, it is easy to operate either through intuitive front panel controls or remotely via GPIB or Ethernet connectivity. Thus, it is an ideal signal source for both RF and microwave requirements, fully configurable for simple to high performance applications. The Anritsu MG3690C replaces the MG3690B signal generator, offering three levels of best-in-class SSB phase noise performance; Standard, Ultra Low Phase Noise (option 3) and Premium Phase Noise (option3X), along with full suite of modulation capabilities for signal simulations from simple to the most complex. For IQ modulation, the IF input option allows the easy up-conversion of an externally IQ-modulated RF signal. It preserves full backward compatibility with the MG3690A/B and previous 68C/69B series of RF and microwave signal generators.

The MG3694C is a 40 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators.

Additional Features:

The Anritsu MG3690C series of broadband signal generators covers audio, HF, VHF, UHF, RF and microwave frequencies from 0.1 Hz to 70 GHz in single coaxial output and up to 500 GHz or beyond, with external multipliers. In addition, it is easy to operate either through intuitive front panel controls or remotely via GPIB or Ethernet connectivity. Thus, it is an ideal signal source for both RF and microwave requirements, fully configurable for simple to high performance applications.

The Anritsu MG3690C replaces the MG3690B signal generator, offering three levels of best-in-class SSB phase noise performance; Standard, Ultra Low Phase Noise (option 3) and Premium Phase Noise (option3X), along with full suite of modulation capabilities for signal simulations from simple to the most complex. For IQ modulation, the IF input option allows the easy up-conversion of an externally IQ-modulated RF signal.

It preserves full backward compatibility with the MG3690A/B and previous 68C/69B series of RF and microwave signal generators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3694C
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1979824 - RS Components, Ltd.
Specs
User Interface Lan, usb
Display Video
Inputs 2
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details