Anritsu Company RF Generator MG3691B

Description
The MG3691B is a 10 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2 to 10 GHz Modulation: AM, FM, Pulse, Scan, Phase Output Power: +25 dBm Frequency Resolution: 10 mHz The Anritsu MG3691B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +25 dBm at 10 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times. The MG3691B is the ideal microwave signal generator because it offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Anritsu signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet
Description
The MG3691B is a 10 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2 to 10 GHz Modulation: AM, FM, Pulse, Scan, Phase Output Power: +25 dBm Frequency Resolution: 10 mHz The Anritsu MG3691B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +25 dBm at 10 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times. The MG3691B is the ideal microwave signal generator because it offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Anritsu signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3691B
The MG3691B is a 10 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2 to 10 GHz Modulation: AM, FM, Pulse, Scan, Phase Output Power: +25 dBm Frequency Resolution: 10 mHz The Anritsu MG3691B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +25 dBm at 10 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times. The MG3691B is the ideal microwave signal generator because it offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Anritsu signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

The MG3691B is a 10 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 2 to 10 GHz
  • Modulation: AM, FM, Pulse, Scan, Phase
  • Output Power: +25 dBm
  • Frequency Resolution: 10 mHz

The Anritsu MG3691B microwave signal generator offers the highest output power best-in-class spectral purity and fastest switching speed. This RF/ Microwave Signal Generator can provide guaranteed +25 dBm at 10 GHz with -94 dBc/Hz phase noise at 1 kHz offset while typically switching at 5 ms per point. This level of performance eliminates the need for external amplification enables the verification the toughest spectral purity requirements and greatly reduces test times.

The MG3691B is the ideal microwave signal generator because it offers unsurpassed frequency coverage, leveled output power, spectral purity, switching speed, modulation performance, size, upgradeability, reliability, and service. Anritsu signal generators are configurable for a broad range of applications from R&D to manufacturing and depot repair.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3691B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details