Anritsu Company Generator MG3671B

Description
The MG3671B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 300 kHz-2.75 GHz Modulation: Pulse, I/Q Output Power: -143 dBm to +13 dBm The MG3671B is a digital modulation signal generator equipped with a high-performance quadrature modulator. They output the signals needed to develop, test, and evaluate digital mobile communications equipment and related devices with expansion units. In addition to testing receiver sensitivity and excess input, the Anritsu MG3671B can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.
Datasheet
Description
The MG3671B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 300 kHz-2.75 GHz Modulation: Pulse, I/Q Output Power: -143 dBm to +13 dBm The MG3671B is a digital modulation signal generator equipped with a high-performance quadrature modulator. They output the signals needed to develop, test, and evaluate digital mobile communications equipment and related devices with expansion units. In addition to testing receiver sensitivity and excess input, the Anritsu MG3671B can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator MG3671B
The MG3671B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 300 kHz-2.75 GHz Modulation: Pulse, I/Q Output Power: -143 dBm to +13 dBm The MG3671B is a digital modulation signal generator equipped with a high-performance quadrature modulator. They output the signals needed to develop, test, and evaluate digital mobile communications equipment and related devices with expansion units. In addition to testing receiver sensitivity and excess input, the Anritsu MG3671B can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.

The MG3671B is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 300 kHz-2.75 GHz
  • Modulation: Pulse, I/Q
  • Output Power: -143 dBm to +13 dBm

The MG3671B is a digital modulation signal generator equipped with a high-performance quadrature modulator. They output the signals needed to develop, test, and evaluate digital mobile communications equipment and related devices with expansion units.

In addition to testing receiver sensitivity and excess input, the Anritsu MG3671B can be used for testing IF stage performance and for evaluating device quality. A CMOS-level mode is provided for I/Q signal input. The input frequency band covers the CDMA spread spectrum band, expanding the range of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3671B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details