Anritsu Company RF Generator MG3641N

Description
The MG3641N is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 1040 MHz 0.01 Hz, 0.01 dB setting resolution Versatile modulation functions High-stable carrier frequency High-output The Anritsu MG3641N has new synthesizer technology that permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency. A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.
Description
The MG3641N is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 1040 MHz 0.01 Hz, 0.01 dB setting resolution Versatile modulation functions High-stable carrier frequency High-output The Anritsu MG3641N has new synthesizer technology that permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency. A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3641N
The MG3641N is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 1040 MHz 0.01 Hz, 0.01 dB setting resolution Versatile modulation functions High-stable carrier frequency High-output The Anritsu MG3641N has new synthesizer technology that permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency. A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.

The MG3641N is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 125 kHz to 1040 MHz
  • 0.01 Hz, 0.01 dB setting resolution
  • Versatile modulation functions
  • High-stable carrier frequency
  • High-output

The Anritsu MG3641N has new synthesizer technology that permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency.

A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3641N
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details