Anritsu Company RF Generator MG3602A

Description
The MG3602A is a 2.08 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-2.08 GHz Frequency Resolution: 10.0 Hz Output Power: -133 dBm to +13 dBm Modulation: AM, FM, Phase Excellent signal purity Many output level units Continuously variable output levels for convenient squelch sensitivity measurement Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option) Excellent frequency accuracy at DC FM as result of self-calibration Reverse power protection up to 50 W Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings) The Anritsu MG3602A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 2080 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3602A has many modulation functions such as AM, FM, φM, and video. These features make the MG3602A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3602A enables labor-saving measurement and automation due to the standard GPIB.
Datasheet
Description
The MG3602A is a 2.08 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-2.08 GHz Frequency Resolution: 10.0 Hz Output Power: -133 dBm to +13 dBm Modulation: AM, FM, Phase Excellent signal purity Many output level units Continuously variable output levels for convenient squelch sensitivity measurement Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option) Excellent frequency accuracy at DC FM as result of self-calibration Reverse power protection up to 50 W Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings) The Anritsu MG3602A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 2080 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3602A has many modulation functions such as AM, FM, φM, and video. These features make the MG3602A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3602A enables labor-saving measurement and automation due to the standard GPIB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3602A
The MG3602A is a 2.08 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-2.08 GHz Frequency Resolution: 10.0 Hz Output Power: -133 dBm to +13 dBm Modulation: AM, FM, Phase Excellent signal purity Many output level units Continuously variable output levels for convenient squelch sensitivity measurement Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option) Excellent frequency accuracy at DC FM as result of self-calibration Reverse power protection up to 50 W Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings) The Anritsu MG3602A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 2080 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3602A has many modulation functions such as AM, FM, φM, and video. These features make the MG3602A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3602A enables labor-saving measurement and automation due to the standard GPIB.

The MG3602A is a 2.08 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0.1-2.08 GHz
  • Frequency Resolution: 10.0 Hz
  • Output Power: -133 dBm to +13 dBm
  • Modulation: AM, FM, Phase
  • Excellent signal purity
  • Many output level units
  • Continuously variable output levels for convenient squelch sensitivity measurement
  • Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option)
  • Excellent frequency accuracy at DC FM as result of self-calibration
  • Reverse power protection up to 50 W
  • Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings)

The Anritsu MG3602A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 2080 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3602A has many modulation functions such as AM, FM, φM, and video.

These features make the MG3602A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3602A enables labor-saving measurement and automation due to the standard GPIB.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3602A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236572 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details