Anritsu Company RF Generator MG3601A

Description
The MG3601A is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-1.04 GHz Frequency Resolution: 10.0 Hz Output Power: -133 dBm to +13 dBm Modulation: AM, FM, Phase Excellent signal purity Many output level units Continuously variable output levels for convenient squelch sensitivity measurement Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option) Excellent frequency accuracy at DC FM as result of self-calibration Reverse power protection up to 50 W Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings) The Anritsu MG3601A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 1040 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3601A has many modulation functions such as AM, FM, φM, and video. These features make the MG3601A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3601A enables labor-saving measurement and automation due to the standard GPIB.
Description
The MG3601A is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-1.04 GHz Frequency Resolution: 10.0 Hz Output Power: -133 dBm to +13 dBm Modulation: AM, FM, Phase Excellent signal purity Many output level units Continuously variable output levels for convenient squelch sensitivity measurement Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option) Excellent frequency accuracy at DC FM as result of self-calibration Reverse power protection up to 50 W Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings) The Anritsu MG3601A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 1040 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3601A has many modulation functions such as AM, FM, φM, and video. These features make the MG3601A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3601A enables labor-saving measurement and automation due to the standard GPIB.

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3601A
The MG3601A is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-1.04 GHz Frequency Resolution: 10.0 Hz Output Power: -133 dBm to +13 dBm Modulation: AM, FM, Phase Excellent signal purity Many output level units Continuously variable output levels for convenient squelch sensitivity measurement Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option) Excellent frequency accuracy at DC FM as result of self-calibration Reverse power protection up to 50 W Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings) The Anritsu MG3601A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 1040 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3601A has many modulation functions such as AM, FM, φM, and video. These features make the MG3601A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3601A enables labor-saving measurement and automation due to the standard GPIB.

The MG3601A is a 1.04 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0.1-1.04 GHz
  • Frequency Resolution: 10.0 Hz
  • Output Power: -133 dBm to +13 dBm
  • Modulation: AM, FM, Phase
  • Excellent signal purity
  • Many output level units
  • Continuously variable output levels for convenient squelch sensitivity measurement
  • Built-in wideband audio frequency synthesizer for easy testing of demodulation frequency characteristics (Option)
  • Excellent frequency accuracy at DC FM as result of self-calibration
  • Reverse power protection up to 50 W
  • Excellent operability as a result of relative value display, frequency memory (100 frequencies), and function memory (30 sets of panel settings)

The Anritsu MG3601A is a synthesized signal generator with wide settable frequency ranges from 0.1 to 1040 MHz. The basic characteristics such as frequency stability, output level accuracy, SSB phase noise, and residual FM are excellent. The MG3601A has many modulation functions such as AM, FM, φM, and video.

These features make the MG3601A suitable for various functional evaluations of recievers and wide use as general-purpose signal sources. The MG3601A enables labor-saving measurement and automation due to the standard GPIB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3601A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details