Anritsu Company RF Sensor MA4704A

Description
The MA4704A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz - 26.5 GHz Diode Power Sensor Frequency: 50 MHz Power: -70dBm The Anritsu MA4704A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.
Description
The MA4704A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz - 26.5 GHz Diode Power Sensor Frequency: 50 MHz Power: -70dBm The Anritsu MA4704A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA4704A
The MA4704A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz - 26.5 GHz Diode Power Sensor Frequency: 50 MHz Power: -70dBm The Anritsu MA4704A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

The MA4704A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 50 MHz - 26.5 GHz Diode Power Sensor
  • Frequency: 50 MHz
  • Power: -70dBm

The Anritsu MA4704A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA4704A
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Planar Doped Barrier Detectors 704S - 704S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 50000 MHz
Connector Type SMC
View Details