Anritsu Company RF Sensor MA4703A

Description
The MA4703A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz-26.5 GHz Frequency: 50 MHz Power: -30dBm The Anritsu MA4703A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.
Description
The MA4703A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz-26.5 GHz Frequency: 50 MHz Power: -30dBm The Anritsu MA4703A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA4703A
The MA4703A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz-26.5 GHz Frequency: 50 MHz Power: -30dBm The Anritsu MA4703A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

The MA4703A is a used 26.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 50 MHz-26.5 GHz
  • Frequency: 50 MHz
  • Power: -30dBm

The Anritsu MA4703A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA4703A
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Directional Detectors 201040013K - 201040013K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Threshold Detector, 2 GHz to 18 GHz, SMA, Video Out, +10 dBm max Pin - SMD-0218-45-SMA - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 18000 MHz
Connector Type SMA
View Details