Anritsu Company RF Sensor MA4701A

Description
The MA4701A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz to 18 GHz Nominal Impedance: 50 ω Measured power range: -30 to +20 dBm (1 µW to 100 mW) Maximum input power: 300 mW in average Linearity: +/- 3% in only +10 to +20 dBm range Input Connector: N Maximum VSWR- 1.4 (10 to 30 MHz) 1.18 (30 to 50 MHz) 1.1 (50 MHz to 2 GHz) 1.18 (2 to 12.4 GHz) 1.28 (12.4 to 18 GHz) The Anritsu MA4701A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.
Description
The MA4701A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz to 18 GHz Nominal Impedance: 50 ω Measured power range: -30 to +20 dBm (1 µW to 100 mW) Maximum input power: 300 mW in average Linearity: +/- 3% in only +10 to +20 dBm range Input Connector: N Maximum VSWR- 1.4 (10 to 30 MHz) 1.18 (30 to 50 MHz) 1.1 (50 MHz to 2 GHz) 1.18 (2 to 12.4 GHz) 1.28 (12.4 to 18 GHz) The Anritsu MA4701A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA4701A
The MA4701A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz to 18 GHz Nominal Impedance: 50 ω Measured power range: -30 to +20 dBm (1 µW to 100 mW) Maximum input power: 300 mW in average Linearity: +/- 3% in only +10 to +20 dBm range Input Connector: N Maximum VSWR- 1.4 (10 to 30 MHz) 1.18 (30 to 50 MHz) 1.1 (50 MHz to 2 GHz) 1.18 (2 to 12.4 GHz) 1.28 (12.4 to 18 GHz) The Anritsu MA4701A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

The MA4701A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range: 10 MHz to 18 GHz
  • Nominal Impedance: 50 Ω
  • Measured power range: -30 to +20 dBm (1 µW to 100 mW)
  • Maximum input power: 300 mW in average
  • Linearity: +/- 3% in only +10 to +20 dBm range
  • Input Connector: N

Maximum VSWR-

  • 1.4 (10 to 30 MHz)
  • 1.18 (30 to 50 MHz)
  • 1.1 (50 MHz to 2 GHz)
  • 1.18 (2 to 12.4 GHz)
  • 1.28 (12.4 to 18 GHz)

The Anritsu MA4701A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA4701A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Directional Detectors 204020020 - 204020020 - KRYTAR, Inc.
Specs
Frequency Range 4000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0226 - Fairview Microwave Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type BNC; SMA
View Details