Anritsu Company RF Sensor MA4602A

Description
The MA4602A is a used 5.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency: 100 kHz - 5.5 GHz Power: -70 to -20 dBm The Anritsu MA4602A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.
Description
The MA4602A is a used 5.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency: 100 kHz - 5.5 GHz Power: -70 to -20 dBm The Anritsu MA4602A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA4602A
The MA4602A is a used 5.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency: 100 kHz - 5.5 GHz Power: -70 to -20 dBm The Anritsu MA4602A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.

The MA4602A is a used 5.5 GHz Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency: 100 kHz - 5.5 GHz
  • Power: -70 to -20 dBm

The Anritsu MA4602A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA4602A
Product Name RF Sensor
Frequency Range 5500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
Broadband Threshold Detectors KTH2018 - KTH2018 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
View Details