KRYTAR, Inc. Broadband Threshold Detectors KTH2018 KTH2018

Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KTH2018 is a broadband threshold detector operating from 2.0 to 18.0 GHz with a typical threshold variation of 3.00 dB and a VSWR of 1.00. It features a hermetically sealed design, TTL logic output, a dynamic range of -20 to -10 dBm, a propagation delay of 20-50 ns typical, a minimum pulse width of 50 ns, and operates from -55 to 90°C with a storage range of -65 to 125°C. It requires ±5 VDC at up to 100 mA and accepts a maximum CW input power of 100 mW.

Datasheet Summary
Powered by GS/AI

The KTH2018 is a broadband threshold detector operating from 2.0 to 18.0 GHz with a typical threshold variation of 3.00 dB and a VSWR of 1.00. It features a hermetically sealed design, TTL logic output, a dynamic range of -20 to -10 dBm, a propagation delay of 20-50 ns typical, a minimum pulse width of 50 ns, and operates from -55 to 90°C with a storage range of -65 to 125°C. It requires ±5 VDC at up to 100 mA and accepts a maximum CW input power of 100 mW.

Suppliers

Company
Product
Description
Supplier Links
Broadband Threshold Detectors KTH2018 - KTH2018 - KRYTAR, Inc.
Sunnyvale, CA, United States
Broadband Threshold Detectors KTH2018
KTH2018
Broadband Threshold Detectors KTH2018 KTH2018
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number KTH2018
Product Name Broadband Threshold Detectors KTH2018
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1822S - 1822S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 604S - 604S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 50000 MHz
Connector Type SMC
View Details
Planar Doped Barrier Detectors 703SK - 703SK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details
Power Sensors 9520A - 9520A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 20000 MHz
Connector Type 3.5mm
View Details