Anritsu Company RF Sensor MA2491A

Description
The MA2491A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 50 MHz-18 GHz Dynamic Range (dBm): -60 to +20 CW Mode SWR: <1.17; 50-150 MHz, <1.12; 0.15-2.5 GHz, <1.22; 2.5-12.4 GHz, <1.25; 12.4-18 GHz Rise Time: <18 ns Sensor Linearity: <7% 50 to 300 MHz; <3.5% 0.3 to 18 GHz RF Connector: N(m) The Anritsu MA2491A wideband power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.
Datasheet
Description
The MA2491A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 50 MHz-18 GHz Dynamic Range (dBm): -60 to +20 CW Mode SWR: <1.17; 50-150 MHz, <1.12; 0.15-2.5 GHz, <1.22; 2.5-12.4 GHz, <1.25; 12.4-18 GHz Rise Time: <18 ns Sensor Linearity: <7% 50 to 300 MHz; <3.5% 0.3 to 18 GHz RF Connector: N(m) The Anritsu MA2491A wideband power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2491A
The MA2491A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 50 MHz-18 GHz Dynamic Range (dBm): -60 to +20 CW Mode SWR: <1.17; 50-150 MHz, <1.12; 0.15-2.5 GHz, <1.22; 2.5-12.4 GHz, <1.25; 12.4-18 GHz Rise Time: <18 ns Sensor Linearity: <7% 50 to 300 MHz; <3.5% 0.3 to 18 GHz RF Connector: N(m) The Anritsu MA2491A wideband power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

The MA2491A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 50 MHz-18 GHz
  • Dynamic Range (dBm): -60 to +20 CW Mode
  • SWR: <1.17; 50-150 MHz, <1.12; 0.15-2.5 GHz, <1.22; 2.5-12.4 GHz, <1.25; 12.4-18 GHz
  • Rise Time: <18 ns
  • Sensor Linearity: <7% 50 to 300 MHz; <3.5% 0.3 to 18 GHz
  • RF Connector: N(m)

The Anritsu MA2491A wideband power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2491A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Directional Detectors 201040010 - 201040010 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details