Anritsu Company RF Sensor MA2481D

Description
The MA2481D is a 6 GHz, 100 mW RF sensor from Anritsu. Additional Features: Frequency Range: 10 MHz - 6 GHz Dynamic Range (dBm): -60 to +20 Rise Time (ms): <0.004 (with option 1 only) RF Connector: N(m) The MA248xD series are true RMS sensors with a dynamic range of 80 dB. These power sensors can be used for average power measurements on CW, multi-tone and modulated RF waveforms such as 3G, 4G, and OFDM. The sensor architecture consists of three pairs of diodes, each one configured to work in its square law region over the dynamic range of the sensor. Therefore, it measures true RMS power regardless of the type or bandwidth of the modulation of the input signal. Option 1 provides TDMA measurement capability, calibrating one of the diode pairs for linearity over a wide dynamic range, thus making it a truly universal sensor.
Datasheet
Description
The MA2481D is a 6 GHz, 100 mW RF sensor from Anritsu. Additional Features: Frequency Range: 10 MHz - 6 GHz Dynamic Range (dBm): -60 to +20 Rise Time (ms): <0.004 (with option 1 only) RF Connector: N(m) The MA248xD series are true RMS sensors with a dynamic range of 80 dB. These power sensors can be used for average power measurements on CW, multi-tone and modulated RF waveforms such as 3G, 4G, and OFDM. The sensor architecture consists of three pairs of diodes, each one configured to work in its square law region over the dynamic range of the sensor. Therefore, it measures true RMS power regardless of the type or bandwidth of the modulation of the input signal. Option 1 provides TDMA measurement capability, calibrating one of the diode pairs for linearity over a wide dynamic range, thus making it a truly universal sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2481D
The MA2481D is a 6 GHz, 100 mW RF sensor from Anritsu. Additional Features: Frequency Range: 10 MHz - 6 GHz Dynamic Range (dBm): -60 to +20 Rise Time (ms): <0.004 (with option 1 only) RF Connector: N(m) The MA248xD series are true RMS sensors with a dynamic range of 80 dB. These power sensors can be used for average power measurements on CW, multi-tone and modulated RF waveforms such as 3G, 4G, and OFDM. The sensor architecture consists of three pairs of diodes, each one configured to work in its square law region over the dynamic range of the sensor. Therefore, it measures true RMS power regardless of the type or bandwidth of the modulation of the input signal. Option 1 provides TDMA measurement capability, calibrating one of the diode pairs for linearity over a wide dynamic range, thus making it a truly universal sensor.

The MA2481D is a 6 GHz, 100 mW RF sensor from Anritsu.

Additional Features:

  • Frequency Range: 10 MHz - 6 GHz
  • Dynamic Range (dBm): -60 to +20
  • Rise Time (ms): <0.004 (with option 1 only)
  • RF Connector: N(m)

The MA248xD series are true RMS sensors with a dynamic range of 80 dB. These power sensors can be used for average power measurements on CW, multi-tone and modulated RF waveforms such as 3G, 4G, and OFDM. The sensor architecture consists of three pairs of diodes, each one configured to work in its square law region over the dynamic range of the sensor. Therefore, it measures true RMS power regardless of the type or bandwidth of the modulation of the input signal. Option 1 provides TDMA measurement capability, calibrating one of the diode pairs for linearity over a wide dynamic range, thus making it a truly universal sensor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2481D
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 158016S - 158016S - KRYTAR, Inc.
Specs
Frequency Range 500 to 8000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details