Anritsu Company RF Sensor MA2472D

Description
The MA2472D is an 18 GHz, 100 mW RF sensor from Anritsu. Additional Features: Frequency Range: 10 MHz-18 GHz Dynamic Range (dBm): -70 to +20 RF Connector: N(m) Sensor Linearity: 1.8%, < 18 GHz Rise Time (ms): < 0.004 Accurate CW average power measurements Calibration factors stored in EEPROM SWR: <1.17; 10-150 MHz <1.90; 10-50 MHz <1.17; 50-150 MHz <1.12; 0.15-2 GHz <1.22; 2-12.4 GHz <1.25; 12.4-18 GHz The Anritsu MA2472D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.
Description
The MA2472D is an 18 GHz, 100 mW RF sensor from Anritsu. Additional Features: Frequency Range: 10 MHz-18 GHz Dynamic Range (dBm): -70 to +20 RF Connector: N(m) Sensor Linearity: 1.8%, < 18 GHz Rise Time (ms): < 0.004 Accurate CW average power measurements Calibration factors stored in EEPROM SWR: <1.17; 10-150 MHz <1.90; 10-50 MHz <1.17; 50-150 MHz <1.12; 0.15-2 GHz <1.22; 2-12.4 GHz <1.25; 12.4-18 GHz The Anritsu MA2472D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2472D
The MA2472D is an 18 GHz, 100 mW RF sensor from Anritsu. Additional Features: Frequency Range: 10 MHz-18 GHz Dynamic Range (dBm): -70 to +20 RF Connector: N(m) Sensor Linearity: 1.8%, < 18 GHz Rise Time (ms): < 0.004 Accurate CW average power measurements Calibration factors stored in EEPROM SWR: <1.17; 10-150 MHz <1.90; 10-50 MHz <1.17; 50-150 MHz <1.12; 0.15-2 GHz <1.22; 2-12.4 GHz <1.25; 12.4-18 GHz The Anritsu MA2472D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.

The MA2472D is an 18 GHz, 100 mW RF sensor from Anritsu.

Additional Features:

  • Frequency Range: 10 MHz-18 GHz
  • Dynamic Range (dBm): -70 to +20
  • RF Connector: N(m)
  • Sensor Linearity: 1.8%, < 18 GHz
  • Rise Time (ms): < 0.004
  • Accurate CW average power measurements
  • Calibration factors stored in EEPROM

SWR:

  • <1.17; 10-150 MHz
  • <1.90; 10-50 MHz
  • <1.17; 50-150 MHz
  • <1.12; 0.15-2 GHz
  • <1.22; 2-12.4 GHz
  • <1.25; 12.4-18 GHz

The Anritsu MA2472D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2472D
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 603SK - 603SK - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMC
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detector/Controller - 2087-6001-00 - Richardson RFPD
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range 20 dBm
View Details