Anritsu Company RF Sensor MA2472A

Description
The MA2472A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz - 18 GHz -70 to +20 dBm N-Type (m) connector The Anritsu MA2472A power sensor is designed for use with the Anritsu ML2430A Series Power Meters. The MA2472A includes a matching circuit to improve return loss performance.
Datasheet
Description
The MA2472A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz - 18 GHz -70 to +20 dBm N-Type (m) connector The Anritsu MA2472A power sensor is designed for use with the Anritsu ML2430A Series Power Meters. The MA2472A includes a matching circuit to improve return loss performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2472A
The MA2472A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz - 18 GHz -70 to +20 dBm N-Type (m) connector The Anritsu MA2472A power sensor is designed for use with the Anritsu ML2430A Series Power Meters. The MA2472A includes a matching circuit to improve return loss performance.

The MA2472A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range: 10 MHz - 18 GHz
  • -70 to +20 dBm
  • N-Type (m) connector

The Anritsu MA2472A power sensor is designed for use with the Anritsu ML2430A Series Power Meters. The MA2472A includes a matching circuit to improve return loss performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2472A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 202A - 202A - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
0.01-3GHz Positive SMA Coaxial Detector - ZRD20S-3P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details