Anritsu Company RF Sensor MA2444D

Description
The MA2444D is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz - 40 GHz -67 dBm to +20 dBm The Anritsu MA2444D High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Description
The MA2444D is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz - 40 GHz -67 dBm to +20 dBm The Anritsu MA2444D High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2444D
The MA2444D is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz - 40 GHz -67 dBm to +20 dBm The Anritsu MA2444D High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

The MA2444D is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 10 MHz - 40 GHz
  • -67 dBm to +20 dBm

The Anritsu MA2444D High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2444D
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1818S - 1818S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detector/Controller - 2085-6017-00 - Richardson RFPD
Specs
Frequency Range 12400 to 18000 MHz
dBm Measurement Range 16 dBm
View Details