Anritsu Company RF Sensor MA2442B

Description
The MA2442B is a used 18 GHz Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 18 GHz The Anritsu MA2400A/B Series Power Sensors consist of MA247XA Series Power Sensors, MA246XA/B Series Power Sensors, MA248XA Series Universal Power Sensors, MA242XA/B Series Thermal Power Sensors, and MA244XA Series High Accuracy Power Sensors. These units are broadband microwave measurement components. All models except the MA246XA/B Series Power Sensors, are used with the ML2430A Series Power Meters. The MA246XA/B Series Power Sensors are used only with the ML2400A Series Power Meter.
Description
The MA2442B is a used 18 GHz Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 18 GHz The Anritsu MA2400A/B Series Power Sensors consist of MA247XA Series Power Sensors, MA246XA/B Series Power Sensors, MA248XA Series Universal Power Sensors, MA242XA/B Series Thermal Power Sensors, and MA244XA Series High Accuracy Power Sensors. These units are broadband microwave measurement components. All models except the MA246XA/B Series Power Sensors, are used with the ML2430A Series Power Meters. The MA246XA/B Series Power Sensors are used only with the ML2400A Series Power Meter.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2442B
The MA2442B is a used 18 GHz Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 18 GHz The Anritsu MA2400A/B Series Power Sensors consist of MA247XA Series Power Sensors, MA246XA/B Series Power Sensors, MA248XA Series Universal Power Sensors, MA242XA/B Series Thermal Power Sensors, and MA244XA Series High Accuracy Power Sensors. These units are broadband microwave measurement components. All models except the MA246XA/B Series Power Sensors, are used with the ML2430A Series Power Meters. The MA246XA/B Series Power Sensors are used only with the ML2400A Series Power Meter.

The MA2442B is a used 18 GHz Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 18 GHz

The Anritsu MA2400A/B Series Power Sensors consist of MA247XA Series Power Sensors, MA246XA/B Series Power Sensors, MA248XA Series Universal Power Sensors, MA242XA/B Series Thermal Power Sensors, and MA244XA Series High Accuracy Power Sensors.

These units are broadband microwave measurement components. All models except the MA246XA/B Series Power Sensors, are used with the ML2430A Series Power Meters. The MA246XA/B Series Power Sensors are used only with the ML2400A Series Power Meter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2442B
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Directional Detectors 202008010 - 202008010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details