Anritsu Company RF Sensor MA2442A

Description
The MA2442A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz - 18 GHz -67 to +20 dBm RF Connector: N (m) The Anritsu MA2442A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Datasheet
Description
The MA2442A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz - 18 GHz -67 to +20 dBm RF Connector: N (m) The Anritsu MA2442A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2442A
The MA2442A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz - 18 GHz -67 to +20 dBm RF Connector: N (m) The Anritsu MA2442A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

The MA2442A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 10 MHz - 18 GHz
  • -67 to +20 dBm
  • RF Connector: N (m)

The Anritsu MA2442A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2442A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Directional Detectors 184020S - 184020S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details