Anritsu Company RF Sensor MA2424B

Description
The MA2424B is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power Sensor Frequency Range: 10 MHz to 40 GHz Dynmic Range: -30 to +20 dBm The Anritsu MA2424B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.
Datasheet
Description
The MA2424B is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power Sensor Frequency Range: 10 MHz to 40 GHz Dynmic Range: -30 to +20 dBm The Anritsu MA2424B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2424B
The MA2424B is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power Sensor Frequency Range: 10 MHz to 40 GHz Dynmic Range: -30 to +20 dBm The Anritsu MA2424B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

The MA2424B is a used 40 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Power Sensor
  • Frequency Range: 10 MHz to 40 GHz
  • Dynmic Range: -30 to +20 dBm

The Anritsu MA2424B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2424B
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Planar Doped Barrier Detectors 704B - 704B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 50000 MHz
Connector Type BNC
View Details