Anritsu Company RF Sensor MA2422B

Description
The MA2422B is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency: 10 MHz to 18 GHz Dynamic range: -30 to +20 dBm Rise time: < 4.0 ms RF Connector: N (m) The Anritsu MA2422B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.
Datasheet
Description
The MA2422B is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency: 10 MHz to 18 GHz Dynamic range: -30 to +20 dBm Rise time: < 4.0 ms RF Connector: N (m) The Anritsu MA2422B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2422B
The MA2422B is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency: 10 MHz to 18 GHz Dynamic range: -30 to +20 dBm Rise time: < 4.0 ms RF Connector: N (m) The Anritsu MA2422B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

The MA2422B is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency: 10 MHz to 18 GHz
  • Dynamic range: -30 to +20 dBm
  • Rise time: < 4.0 ms
  • RF Connector: N (m)

The Anritsu MA2422B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2422B
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1822S - 1822S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
0.01-18GHz Positive SMA Coaxial Detector - ZRD20S-18P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details