Anritsu Company RF Sensor MA2411B

Description
The MA2411B is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 300 MHz - 40 GHz 50 MHz video bandwidth Ideal for measuring Pulsed Radar and Communication signals Dynamic Range (dBm): -20 to +20 dBm SWR: <1.15; 0.3-2.5 GHz, <1.35; 2.5-26 GHz, <1.50; 26-40 GHz Rise Time1(ns): <8 Sensor Linearity: <4.5% 0.3 to 18 GHz; <7% 18 to 40 GHz RF Connector: K(m) The Anritsu MA2411B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals. The MA2411B pulse sensor has been specifically designed for a wide video bandwidth of 50 MHz, providing a fast rise-time of better than 8 ns. This power sensor does not contain a FET switch for low-level CW applications. Use this sensor for the most demanding rising-edge measurements, such as radar and OFDM, multi-carrier signals.
Datasheet
Description
The MA2411B is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 300 MHz - 40 GHz 50 MHz video bandwidth Ideal for measuring Pulsed Radar and Communication signals Dynamic Range (dBm): -20 to +20 dBm SWR: <1.15; 0.3-2.5 GHz, <1.35; 2.5-26 GHz, <1.50; 26-40 GHz Rise Time1(ns): <8 Sensor Linearity: <4.5% 0.3 to 18 GHz; <7% 18 to 40 GHz RF Connector: K(m) The Anritsu MA2411B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals. The MA2411B pulse sensor has been specifically designed for a wide video bandwidth of 50 MHz, providing a fast rise-time of better than 8 ns. This power sensor does not contain a FET switch for low-level CW applications. Use this sensor for the most demanding rising-edge measurements, such as radar and OFDM, multi-carrier signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2411B
The MA2411B is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 300 MHz - 40 GHz 50 MHz video bandwidth Ideal for measuring Pulsed Radar and Communication signals Dynamic Range (dBm): -20 to +20 dBm SWR: <1.15; 0.3-2.5 GHz, <1.35; 2.5-26 GHz, <1.50; 26-40 GHz Rise Time1(ns): <8 Sensor Linearity: <4.5% 0.3 to 18 GHz; <7% 18 to 40 GHz RF Connector: K(m) The Anritsu MA2411B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals. The MA2411B pulse sensor has been specifically designed for a wide video bandwidth of 50 MHz, providing a fast rise-time of better than 8 ns. This power sensor does not contain a FET switch for low-level CW applications. Use this sensor for the most demanding rising-edge measurements, such as radar and OFDM, multi-carrier signals.

The MA2411B is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 300 MHz - 40 GHz
  • 50 MHz video bandwidth
  • Ideal for measuring Pulsed Radar and Communication signals
  • Dynamic Range (dBm): -20 to +20 dBm
  • SWR: <1.15; 0.3-2.5 GHz, <1.35; 2.5-26 GHz, <1.50; 26-40 GHz
  • Rise Time1(ns): <8
  • Sensor Linearity: <4.5% 0.3 to 18 GHz; <7% 18 to 40 GHz
  • RF Connector: K(m)

The Anritsu MA2411B pulse power sensors are designed for use with the ML2480 and ML2490 series power meters. These sensors are used for pulse profiling and provide peak, crest factor, average power, rise time, fall time, maximum power, minimum power and statistical data of wideband signals.

The MA2411B pulse sensor has been specifically designed for a wide video bandwidth of 50 MHz, providing a fast rise-time of better than 8 ns. This power sensor does not contain a FET switch for low-level CW applications. Use this sensor for the most demanding rising-edge measurements, such as radar and OFDM, multi-carrier signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2411B
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Zero Bias Schottky Detectors 303BK - 303BK - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type BNC
View Details