Anritsu Company RF Sensor MA24118A

Description
The MA24118A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Broad frequency range (10 MHz to 18 GHz) Dynamic Range: -40 dBm to +20 dBm SWR: <1.17, 10 MHz to 150 MHz <1.12, 150 MHz to 2 GHz <1.22, 2 GHz to 12 GH <1.25, 12 GHz to 18 GHz Measurement Uncertainty:1 <4% RF Connector: N(m) True RMS measurements NIST Traceable calibrations Compatible with Anritsu handhelds Built-in internal and external trigger (only used with PC) High power handling (+33 dBm) 1 mW calibration need eliminated Silicone protective covering for additional field durability
Datasheet
Description
The MA24118A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Broad frequency range (10 MHz to 18 GHz) Dynamic Range: -40 dBm to +20 dBm SWR: <1.17, 10 MHz to 150 MHz <1.12, 150 MHz to 2 GHz <1.22, 2 GHz to 12 GH <1.25, 12 GHz to 18 GHz Measurement Uncertainty:1 <4% RF Connector: N(m) True RMS measurements NIST Traceable calibrations Compatible with Anritsu handhelds Built-in internal and external trigger (only used with PC) High power handling (+33 dBm) 1 mW calibration need eliminated Silicone protective covering for additional field durability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA24118A
The MA24118A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Broad frequency range (10 MHz to 18 GHz) Dynamic Range: -40 dBm to +20 dBm SWR: <1.17, 10 MHz to 150 MHz <1.12, 150 MHz to 2 GHz <1.22, 2 GHz to 12 GH <1.25, 12 GHz to 18 GHz Measurement Uncertainty:1 <4% RF Connector: N(m) True RMS measurements NIST Traceable calibrations Compatible with Anritsu handhelds Built-in internal and external trigger (only used with PC) High power handling (+33 dBm) 1 mW calibration need eliminated Silicone protective covering for additional field durability

The MA24118A is a used 18 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Broad frequency range (10 MHz to 18 GHz)
  • Dynamic Range: -40 dBm to +20 dBm
  • SWR: <1.17, 10 MHz to 150 MHz
    • <1.12, 150 MHz to 2 GHz
    • <1.22, 2 GHz to 12 GH
    • <1.25, 12 GHz to 18 GHz
  • Measurement Uncertainty:1 <4%
  • RF Connector: N(m)
  • True RMS measurements
  • NIST Traceable calibrations
  • Compatible with Anritsu handhelds
  • Built-in internal and external trigger (only used with PC)
  • High power handling (+33 dBm)
  • 1 mW calibration need eliminated
  • Silicone protective covering for additional field durability
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA24118A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-8GHz Negative SMA Coaxial Detector - ZRD20S-8N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 8000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details