Anritsu Company RF Sensor MA24106A

Description
The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: True RMS measurements over 63 dB dynamic range enables accurate CW and modulated power measurements. Ready for use in a wide variety of applications, including installation and maintenance of base stations, testing of 3G and 4G devices, cell phones and general purpose RF devices. High damage power levels and ESD protection circuitry showcases ruggedness and reliability. Low power consumption (100 mA typ) extends Laptop battery life. Worldwide calibration and service centers ensure reduced downtime and local support Specifications: Model: MA24106A Frequency Range: 50 MHz to 6 GHz Dynamic Range (dBm) -40 to +23 SWR: <1.1 (50 MHz to <2 GHz) <1.2 (2 GHz to 6 GHz) Sensor Linearity: <3% RF Connector: N (m) The Anritsu MA24106A power sensor is a USB power sensor that eliminates the need of a traditional power meter. It is a highly accurate, standalone instrument that communicates with a PC via USB. The power measurement capability is intended to mimic that of a traditional thermal (thermo-electric) power sensor with a wider dynamic range. Therefore, it is ideal for measuring average power of CW, modulated RF waveforms such as 3G, 4G, OFDM, and multi-tone signals. It measures true RMS power regardless of the type of the input signal. The presence of a micro-controller along with signal conditioning circuitry, ADC, and power supply in the sensor makes it a complete miniature power meter. The data display, acquisition occurs in the PC. The Anritsu Power Meter application for personal computers running Microsoft Windows™ can be used to control and operate the sensor. It is available standard with the product. It is compatible with the MS272xB, MT8222A, MS202xA, MS203xA, and MS271xB instruments. Presence of signal channel/analog signal acquisition HW and on-board (frequency as well as temperature) corrections eliminates the need for a reference calibration, simplifying the measurement process and reduction of test time in production.
Datasheet
Description
The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: True RMS measurements over 63 dB dynamic range enables accurate CW and modulated power measurements. Ready for use in a wide variety of applications, including installation and maintenance of base stations, testing of 3G and 4G devices, cell phones and general purpose RF devices. High damage power levels and ESD protection circuitry showcases ruggedness and reliability. Low power consumption (100 mA typ) extends Laptop battery life. Worldwide calibration and service centers ensure reduced downtime and local support Specifications: Model: MA24106A Frequency Range: 50 MHz to 6 GHz Dynamic Range (dBm) -40 to +23 SWR: <1.1 (50 MHz to <2 GHz) <1.2 (2 GHz to 6 GHz) Sensor Linearity: <3% RF Connector: N (m) The Anritsu MA24106A power sensor is a USB power sensor that eliminates the need of a traditional power meter. It is a highly accurate, standalone instrument that communicates with a PC via USB. The power measurement capability is intended to mimic that of a traditional thermal (thermo-electric) power sensor with a wider dynamic range. Therefore, it is ideal for measuring average power of CW, modulated RF waveforms such as 3G, 4G, OFDM, and multi-tone signals. It measures true RMS power regardless of the type of the input signal. The presence of a micro-controller along with signal conditioning circuitry, ADC, and power supply in the sensor makes it a complete miniature power meter. The data display, acquisition occurs in the PC. The Anritsu Power Meter application for personal computers running Microsoft Windows™ can be used to control and operate the sensor. It is available standard with the product. It is compatible with the MS272xB, MT8222A, MS202xA, MS203xA, and MS271xB instruments. Presence of signal channel/analog signal acquisition HW and on-board (frequency as well as temperature) corrections eliminates the need for a reference calibration, simplifying the measurement process and reduction of test time in production.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA24106A
The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: True RMS measurements over 63 dB dynamic range enables accurate CW and modulated power measurements. Ready for use in a wide variety of applications, including installation and maintenance of base stations, testing of 3G and 4G devices, cell phones and general purpose RF devices. High damage power levels and ESD protection circuitry showcases ruggedness and reliability. Low power consumption (100 mA typ) extends Laptop battery life. Worldwide calibration and service centers ensure reduced downtime and local support Specifications: Model: MA24106A Frequency Range: 50 MHz to 6 GHz Dynamic Range (dBm) -40 to +23 SWR: <1.1 (50 MHz to <2 GHz) <1.2 (2 GHz to 6 GHz) Sensor Linearity: <3% RF Connector: N (m) The Anritsu MA24106A power sensor is a USB power sensor that eliminates the need of a traditional power meter. It is a highly accurate, standalone instrument that communicates with a PC via USB. The power measurement capability is intended to mimic that of a traditional thermal (thermo-electric) power sensor with a wider dynamic range. Therefore, it is ideal for measuring average power of CW, modulated RF waveforms such as 3G, 4G, OFDM, and multi-tone signals. It measures true RMS power regardless of the type of the input signal. The presence of a micro-controller along with signal conditioning circuitry, ADC, and power supply in the sensor makes it a complete miniature power meter. The data display, acquisition occurs in the PC. The Anritsu Power Meter application for personal computers running Microsoft Windows™ can be used to control and operate the sensor. It is available standard with the product. It is compatible with the MS272xB, MT8222A, MS202xA, MS203xA, and MS271xB instruments. Presence of signal channel/analog signal acquisition HW and on-board (frequency as well as temperature) corrections eliminates the need for a reference calibration, simplifying the measurement process and reduction of test time in production.

The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • True RMS measurements over 63 dB dynamic range enables accurate CW and modulated power measurements.
  • Ready for use in a wide variety of applications, including installation and maintenance of base stations, testing of 3G and 4G devices, cell phones and general purpose RF devices.
  • High damage power levels and ESD protection circuitry showcases ruggedness and reliability.
  • Low power consumption (100 mA typ) extends Laptop battery life.
  • Worldwide calibration and service centers ensure reduced downtime and local support

Specifications:

  • Model: MA24106A
  • Frequency Range: 50 MHz to 6 GHz
  • Dynamic Range (dBm) -40 to +23
  • SWR: <1.1 (50 MHz to <2 GHz)
  • <1.2 (2 GHz to 6 GHz)
  • Sensor Linearity: <3%
  • RF Connector: N (m)

The Anritsu MA24106A power sensor is a USB power sensor that eliminates the need of a traditional power meter. It is a highly accurate, standalone instrument that communicates with a PC via USB. The power measurement capability is intended to mimic that of a traditional thermal (thermo-electric) power sensor with a wider dynamic range. Therefore, it is ideal for measuring average power of CW, modulated RF waveforms such as 3G, 4G, OFDM, and multi-tone signals. It measures true RMS power regardless of the type of the input signal. The presence of a micro-controller along with signal conditioning circuitry, ADC, and power supply in the sensor makes it a complete miniature power meter. The data display, acquisition occurs in the PC. The Anritsu Power Meter application for personal computers running Microsoft Windows™ can be used to control and operate the sensor. It is available standard with the product. It is compatible with the MS272xB, MT8222A, MS202xA, MS203xA, and MS271xB instruments.

Presence of signal channel/analog signal acquisition HW and on-board (frequency as well as temperature) corrections eliminates the need for a reference calibration, simplifying the measurement process and reduction of test time in production.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA24106A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Planar Doped Barrier Detectors 701B - 701B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type BNC
View Details
Power Detector, 30 MHz to 4 GHz, SMA, Postive Output Slope - FMPT1001 - Fairview Microwave Inc.
Specs
Frequency Range 30 to 4000 MHz
Connector Type SMA
View Details