KRYTAR, Inc. Power Sensors 9510A 9510A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 9510A is a diode power sensor for measuring RF and microwave power from 100 kHz to 4 GHz, featuring an N male connector and weighing 7.5 oz. It has a maximum VSWR of 1.20 across its frequency range and handles input power from -20 to +20 dBm with a linearity tolerance of ±0.02 dBm at 25°C.

Datasheet Summary
Powered by GS/AI

The KRYTAR 9510A is a diode power sensor for measuring RF and microwave power from 100 kHz to 4 GHz, featuring an N male connector and weighing 7.5 oz. It has a maximum VSWR of 1.20 across its frequency range and handles input power from -20 to +20 dBm with a linearity tolerance of ±0.02 dBm at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9510A - 9510A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9510A
9510A
Power Sensors 9510A 9510A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9510A
Product Name Power Sensors 9510A
Frequency Range 0.1000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 110S - 110S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type SMC
View Details
Directional Detectors 202050013 - 202050013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Directional Detectors 202050010 - 202050010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Zero Bias Schottky Detectors 203SK - 203SK - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMC
View Details