Anokiwave X-Band Silicon Radar Quad Core IC AWS-0101

Description
The AWS-0101 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.
Description
The AWS-0101 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
X-Band Silicon Radar Quad Core IC - AWS-0101 - Anokiwave
San Diego, CA, United States
X-Band Silicon Radar Quad Core IC
AWS-0101
X-Band Silicon Radar Quad Core IC AWS-0101
The AWS-0101 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.

The AWS-0101 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWS-0101
Product Name X-Band Silicon Radar Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1006TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 150 to 2800 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS12S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details