Skyworks Solutions, Inc. 0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) SKYA21003

Description
The SKYA21003 is a CMOS, silicon-on-insulator (SOI) single-pole, double-throw (SPDT) switch. The high linearity and low insertion loss of the SKYA21003 make it an ideal choice for WCDMA data card applications. The switch is a “reflective short” on the isolated port. The SKYA21003 SPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet
Description
The SKYA21003 is a CMOS, silicon-on-insulator (SOI) single-pole, double-throw (SPDT) switch. The high linearity and low insertion loss of the SKYA21003 make it an ideal choice for WCDMA data card applications. The switch is a “reflective short” on the isolated port. The SKYA21003 SPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) - SKYA21003 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified)
SKYA21003
0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) SKYA21003
The SKYA21003 is a CMOS, silicon-on-insulator (SOI) single-pole, double-throw (SPDT) switch. The high linearity and low insertion loss of the SKYA21003 make it an ideal choice for WCDMA data card applications. The switch is a “reflective short” on the isolated port. The SKYA21003 SPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

The SKYA21003 is a CMOS, silicon-on-insulator (SOI) single-pole, double-throw (SPDT) switch. The high linearity and low insertion loss of the SKYA21003 make it an ideal choice for WCDMA data card applications.
The switch is a “reflective short” on the isolated port. The SKYA21003 SPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Supplier's Site
RF and Microwave Switch - SKYA21003 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKYA21003
RF and Microwave Switch SKYA21003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 863-1818-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1818-6-ND
RF Switches 863-1818-6-ND
RF Switch IC General Purpose SPDT 6GHz 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6GHz 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1818-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1818-2-ND
RF Switches 863-1818-2-ND
RF Switch IC General Purpose SPDT 6GHz 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6GHz 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1818-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1818-1-ND
RF Switches 863-1818-1-ND
RF Switch IC General Purpose SPDT 6GHz 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6GHz 12-QFN (2x2)

Buy Now Datasheet
RF Switches - SKYA21003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21003
RF Switches SKYA21003
RF Switch IC General Purpose SPDT 6 GHz 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6 GHz 12-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKYA21003 SKYA21003 863-1818-6-ND SKYA21003
Product Name 0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 12L QFN Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 40 to 42 dB 40 dB 42 dB 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
3 suppliers
0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
Specs
Frequency Range 2400 to 2500 MHz
Insertion Loss 7 dB
Voltage 5 volts
View Details