Anokiwave 28 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0158

Description
The AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +15.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 4.8 dB NF, and -22 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. 26.5 - 29.5 GHz operation Supports 4 radiating elements Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Fast beam steering
Description
The AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +15.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 4.8 dB NF, and -22 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. 26.5 - 29.5 GHz operation Supports 4 radiating elements Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Fast beam steering

Suppliers

Company
Product
Description
Supplier Links
28 GHz Silicon 5G Tx/Rx Quad Core IC - AWMF-0158 - Anokiwave
San Diego, CA, United States
28 GHz Silicon 5G Tx/Rx Quad Core IC
AWMF-0158
28 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0158
The AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +15.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 4.8 dB NF, and -22 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. 26.5 - 29.5 GHz operation Supports 4 radiating elements Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Fast beam steering

The AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +15.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 4.8 dB NF, and -22 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

  • 26.5 - 29.5 GHz operation
  • Supports 4 radiating elements
  • Tx/Rx half duplex operation
  • Single antenna for Tx and Rx
  • Phase and gain control
  • Fast beam steering
Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0158
Product Name 28 GHz Silicon 5G Tx/Rx Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF ICs - 2195961 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details