45V 300mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC807-16 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | SOT23 |
| IC(max) | 500 milliamps |