Alluxa, Inc. 1080-0.2 OD3 Ultra Narrow Bandpass Filter 7719

Description
Ultra-narrowband optical interference filter with a 1080 nm center wavelength (CWL), a 0.2 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 980 nm to 1180 nm. This is a single cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1080 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and and is 25.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1080 nm center wavelength (CWL), a 0.2 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 980 nm to 1180 nm. This is a single cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1080 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and and is 25.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1080-0.2 OD3 Ultra Narrow Bandpass Filter - 7719 - Alluxa, Inc.
Santa Rosa, CA, United States
1080-0.2 OD3 Ultra Narrow Bandpass Filter
7719
1080-0.2 OD3 Ultra Narrow Bandpass Filter 7719
Ultra-narrowband optical interference filter with a 1080 nm center wavelength (CWL), a 0.2 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 980 nm to 1180 nm. This is a single cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1080 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and and is 25.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1080 nm center wavelength (CWL), a 0.2 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 980 nm to 1180 nm. This is a single cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1080 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and and is 25.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7719
Product Name 1080-0.2 OD3 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

661.87-0.45 OD4 Ultra Narrow Bandpass Filter - 7053 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 49.9 mm (1.96 inch)
View Details
430-44_531-47 OD6 ULTRA Dual-Bandpass Filter - 7168 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.2-0.15 OD6 Ultra Narrow Bandpass Filter - 7316 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1062.3-1.8 OD5 Ultra Narrow Bandpass Filter - 7014 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details