Newport MKS Cold Mirror, 25.4 mm, 45° AOI, 780-2500 nm Transmittance 10CMR-45

Description
The 10CMR-45 Cold Mirror is a 25.4 mm diameter 45° mirror used as a heat control filter. . Our cold mirrors are heat-transmitting filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote
Description
The 10CMR-45 Cold Mirror is a 25.4 mm diameter 45° mirror used as a heat control filter. . Our cold mirrors are heat-transmitting filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cold Mirror, 25.4 mm, 45° AOI, 780-2500 nm Transmittance - 10CMR-45 - Newport MKS
Irvine, CA, United States
Cold Mirror, 25.4 mm, 45° AOI, 780-2500 nm Transmittance
10CMR-45
Cold Mirror, 25.4 mm, 45° AOI, 780-2500 nm Transmittance 10CMR-45
The 10CMR-45 Cold Mirror is a 25.4 mm diameter 45° mirror used as a heat control filter. . Our cold mirrors are heat-transmitting filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.

The 10CMR-45 Cold Mirror is a 25.4 mm diameter 45° mirror used as a heat control filter. . Our cold mirrors are heat-transmitting filters designed to reflect 400-700 nm visible wavelengths while transmitting 780-2500 nm near-infrared wavelengths. These filters can be used to remove heat from an optical system.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10CMR-45
Product Name Cold Mirror, 25.4 mm, 45° AOI, 780-2500 nm Transmittance
Filter Type Cold Mirrors; Long Pass Filters; Cold Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 2x2 in., 320nm Cut-on - 20CGA-320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 425-515 nm Trans. - HPD410 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Filter Diameter, Side Length, or Rectangular Length 25.5 mm (1 inch)
Rectangular Width 36 mm (1.42 inch)
View Details
Heat Absorbing Glass Filter, 50.8 x 50.8 mm, IR Cut-off, KG-1 Glass - FSQ-KG1 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 440±2 nm Center, 10±2 nm FWHM - 20BPF10-440 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details